DigiKey Laser Drivers ADN2847ACPZ-32-RL-ND

Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2847ACPZ-32-RL-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)

Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2847ACPZ-32-RL-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-DS2485Q+TDKR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
View Details
Direct Digital Synthesis (DDS) - 505-AD9833SRMZ-EP-RL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Sensor and Detector Interfaces - 505-AD694ARZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9833WBRMZ-REELTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details