DigiKey Laser Drivers ADN2841ACPZ-32-RL-ND

Description
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2841ACPZ-32-RL-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)

Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2841ACPZ-32-RL-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Data Rate 2.70E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7312AWG+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Sensor and Detector Interfaces - 505-ADPD1080WBCPZR7CT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 28-WFQFN Exposed Pad, CSP
View Details
Direct Digital Synthesis (DDS) - 505-AD5930YRUZ-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
Sensor and Detector Interfaces - 505-ADPD1080WBCPZR7DKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 28-WFQFN Exposed Pad, CSP
View Details