DigiKey Laser Drivers ADN2531ACPZ-R7TR-ND

Description
Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-LFCSP-WQ (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-LFCSP-WQ (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2531ACPZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ADN2531ACPZ-R7TR-ND
Laser Drivers ADN2531ACPZ-R7TR-ND
Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-LFCSP-WQ (3x3)

Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-LFCSP-WQ (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2531ACPZ-R7TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 175-MAX7370ETG+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-WFQFN Exposed Pad
View Details
I/O Expanders - 175-MAX7322ATE+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.7V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9833SRMZ-EP-RL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Sensor and Detector Interfaces - 175-MAX22190ATJ+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 32-WFQFN Exposed Pad
View Details