DigiKey Laser Drivers ADN2525ACPZ-REEL7TR-ND

Description
Laser Driver IC 10.7Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-VQ (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 10.7Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-VQ (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2525ACPZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 10.7Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-VQ (3x3)

Laser Driver IC 10.7Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-VQ (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2525ACPZ-REEL7TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 3.07V ~ 3.53V
Data Rate 1.07E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - 505-ADAU1772BCPZ-R7TR-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Laser Drivers - ADN2871ACPZ-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 4.25E6 kbps
View Details
Controllers - 175-DS2482X-100+TTR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details
I/O Expanders - 175-MAX7315ATE+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details