DigiKey Gyroscopes ADIS16305AMLZ-ND

Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±75, 150, 300 330Hz SPI Module
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±75, 150, 300 330Hz SPI Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - ADIS16305AMLZ-ND - DigiKey
Thief River Falls, MN, United States
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±75, 150, 300 330Hz SPI Module

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±75, 150, 300 330Hz SPI Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gyroscopes
Product Number ADIS16305AMLZ-ND
Product Name Gyroscopes
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Gyroscopes - ADXRS450BEYZ-RLTR-ND - DigiKey
Specs
Angular / Rotary Axes Triaxial
Bandwidth 80 Hz
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Gyroscopes - 505-ADXRS649BBGZ-RLTR-ND - DigiKey
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Uniaxial
Bandwidth 2000 Hz
View Details
Gyroscopes - 505-ADXRS645HDYZ-ND - DigiKey
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Biaxial
Bandwidth 2000 Hz
View Details