DigiKey Gyroscopes ADIS16135BMLZ-ND

Description
Gyroscope Z (Yaw) ±300 335Hz SPI Module
Request a Quote Datasheet
Description
Gyroscope Z (Yaw) ±300 335Hz SPI Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - ADIS16135BMLZ-ND - DigiKey
Thief River Falls, MN, United States
Gyroscope Z (Yaw) ±300 335Hz SPI Module

Gyroscope Z (Yaw) ±300 335Hz SPI Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gyroscopes
Product Number ADIS16135BMLZ-ND
Product Name Gyroscopes
Angular / Rotary Axes Uniaxial
Unlock Full Specs
to access all available technical data

Similar Products

Gyroscopes - ADXRS450BEYZ-RLTR-ND - DigiKey
Specs
Angular / Rotary Axes Triaxial
Bandwidth 80 Hz
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Gyroscopes - 505-ADXRS290BCEZ-RL7DKR-ND - DigiKey
Specs
Angular / Rotary Axes Biaxial
Bandwidth 480 Hz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Gyroscopes - ADXRS623BBGZ-ND - DigiKey
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Uniaxial
Bandwidth 3000 Hz
View Details
Gyroscopes - ADXRS620BBGZ-ND - DigiKey
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Uniaxial
Bandwidth 2500 Hz
View Details