RF Switch IC General Purpose SPDT 2GHz 8-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | ADG918BCPZ-REEL7TR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 8-WFDFN Exposed Pad, CSP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 2000 MHz |