DIFF. SPDT 100 MHZ TO 13 GHZ, CU
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | 505-ADRF5062BCCZN-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 20-VFLGA Exposed Pad |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Frequency Range | 100 to 13000 MHz |