DigiKey RF Transceiver ICs ADF7020BCPZ-RLCT-ND

Description
IC RF TxRx Only General ISM < 1GHz 431MHz ~ 478MHz, 862MHz ~ 956MHz 48-VFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 431MHz ~ 478MHz, 862MHz ~ 956MHz 48-VFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7020BCPZ-RLCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7020BCPZ-RLCT-ND
RF Transceiver ICs ADF7020BCPZ-RLCT-ND
IC RF TxRx Only General ISM < 1GHz 431MHz ~ 478MHz, 862MHz ~ 956MHz 48-VFQFN Exposed Pad, CSP

IC RF TxRx Only General ISM < 1GHz 431MHz ~ 478MHz, 862MHz ~ 956MHz 48-VFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7020BCPZ-RLCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 431 to 956 MHz
Data Rate 200 kbps
Bias Current 19 to 21 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADF7030-1BCPZN-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Transceiver ICs - 505-AD9364BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Receivers - 505-MAX41474GTC+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - 175-MAX32690GTKBL+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details