DigiKey Laser Drivers AD9665ACPZ-REEL7CT-ND

Description
Laser Driver IC 4 Channel 4.5V ~ 5.5V 32-LFCSP-VQ (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 4 Channel 4.5V ~ 5.5V 32-LFCSP-VQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - AD9665ACPZ-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 4 Channel 4.5V ~ 5.5V 32-LFCSP-VQ (5x5)

Laser Driver IC 4 Channel 4.5V ~ 5.5V 32-LFCSP-VQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9665ACPZ-REEL7CT-ND
Product Name Laser Drivers
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 175-MAX6957ATL+TTR-ND - DigiKey
Specs
Technology 4-Wire Serial
Supply Voltage Other; 2.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Laser Drivers - ADN2873ACPZ-R7TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 4.25E6 kbps
View Details
RF Front End (LNA + PA) - 505-ADRF5534BCPZN-R7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad, CSP
Pins 24 #
View Details