DigiKey Telecom 78P2241B-IGT/F-ND

Description
Telecom IC Line Interface Unit (LIU) 48-TQFP (9x9)
Request a Quote Datasheet
Description
Telecom IC Line Interface Unit (LIU) 48-TQFP (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 78P2241B-IGT/F-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Line Interface Unit (LIU) 48-TQFP (9x9)

Telecom IC Line Interface Unit (LIU) 48-TQFP (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 78P2241B-IGT/F-ND
Product Name Telecom
Supply Voltage 3.3V; 3.6V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7021-NBCPZ-RL7DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details
RF Transceiver ICs - 175-MAX32690EXE+TDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - 1127-3279-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 2.7V
Operating Frequency 57000 to 64000 MHz
View Details
RF Transceiver ICs - 505-AD9363ABCZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage Other; 1.3V
Operating Frequency 325 to 3800 MHz
View Details