Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC TRANSCEIVERS
DIGIKEY
775-1000-ND -- FIBER OPTIC TRANSCEIVER MODULES
DigiKey
Fiber Optic Transceiver Modules
775-1000-ND
Description
Transceiver Module Ethernet 1.25Gbs 5V RJ45 GBIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Transceiver Module Ethernet 1.25Gbs 5V RJ45 GBIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
775-1000-ND
Fiber Optic Transceiver Modules
775-1000-ND
Transceiver Module Ethernet 1.25Gbs 5V RJ45 GBIC
Transceiver Module Ethernet 1.25Gbs 5V RJ45 GBIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Transceivers
Product Number
775-1000-ND
Product Name
Fiber Optic Transceiver Modules
Operating Voltage
5 volts
Unlock Full Specs
to access all available technical data
Similar Products
DigiKey
Fiber Optic Transceiver Modules
4636-407-BBXT-C-ND
Specs
Connector Type
LC
Operating Voltage
5 volts
Wavelength
850 to 950 nm (8500 to 9500 Å)
View Details
DigiKey
Fiber Optic Transceiver Modules
775-FTLC1154RDPLA-ND
Specs
Data Rate
100 Gbps
View Details
DigiKey
Fiber Optic Transceiver Modules
775-FTLF8524P2BNV-ND
Specs
Connector Type
LC
Operating Voltage
3 to 3.6 volts
Wavelength
850 nm (8500 Å)
View Details
DigiKey
Fiber Optic Transceiver Modules
775-FTLF8556D1PCV-ND
Specs
Connector Type
LC
Operating Voltage
3.14 to 3.46 volts
Wavelength
850 nm (8500 Å)
View Details