DigiKey Modems - ICs and Modules 73M2901CE-IM/F-ND

Description
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-QFN (5x5)
Request a Quote Datasheet
Description
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - 73M2901CE-IM/F-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
73M2901CE-IM/F-ND
Modems - ICs and Modules 73M2901CE-IM/F-ND
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-QFN (5x5)

300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 73M2901CE-IM/F-ND
Product Name Modems - ICs and Modules
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9361BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Receivers - 175-MAX2769BETI/V+TTR-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
RF Transceiver ICs - 505-AD9364BBCZREELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-AD9363BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology GSM
Operating Frequency 325 to 3800 MHz
View Details