DigiKey Modems - ICs and Modules 73M2901CE-IGV/F-ND

Description
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP
Request a Quote Datasheet
Description
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - 73M2901CE-IGV/F-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
73M2901CE-IGV/F-ND
Modems - ICs and Modules 73M2901CE-IGV/F-ND
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP

300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 73M2901CE-IGV/F-ND
Product Name Modems - ICs and Modules
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 505-MAX2140ETH+TDTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 2400 MHz
Data Rate 400 kbps
View Details
RF Transceiver ICs - 505-AD9363BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology GSM
Operating Frequency 325 to 3800 MHz
View Details
RF Transceiver ICs - 175-MAX32690EXE+TCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - ADF7023BCPZ-RLDKR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details