DigiKey Controllers 505-MXD1210EPA+-ND

Description
IC MEM CTLR NV RAM 8-PDIP
Request a Quote Datasheet
Description
IC MEM CTLR NV RAM 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 505-MXD1210EPA+-ND - DigiKey
Thief River Falls, MN, United States
IC MEM CTLR NV RAM 8-PDIP

IC MEM CTLR NV RAM 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-MXD1210EPA+-ND
Product Name Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 175-MAX1464AAI+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
I/O Expanders - 175-MAX7325ATG+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Controllers - 175-MAX3421EETJ+TDKR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details