DigiKey Microcontrollers 505-MAX32672GTL+-ND

Description
ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 40-TQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 40-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32672GTL+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32672GTL+-ND
Microcontrollers 505-MAX32672GTL+-ND
ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 40-TQFN (5x5)

ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 40-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32672GTL+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 12x12b SAR
RAM 160 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC7022BCPZ32-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b
View Details
Microcontrollers - 505-ADUCM322BBCZI-RLTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 80 MHz
Bits Other; A/D 16x12b; D/A 8x12b
View Details
Microcontrollers - 505-MAX32552-LCJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; D/A 1x8b
View Details
Microcontrollers - ADUCM310BBCZ-RL-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 80 MHz
Bits Other; A/D 22x14b; D/A 8x12b
View Details