DigiKey Microcontrollers 505-MAX32670GTL+-ND

Description
ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 40-TQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 40-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32670GTL+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32670GTL+-ND
Microcontrollers 505-MAX32670GTL+-ND
ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 40-TQFN (5x5)

ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 40-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32670GTL+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 160 KB
ROM 384 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 73S1209F-44M/F/PD-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details
Microcontrollers - 505-ADUC845BSZ8-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - ADUC7025BCPZ62-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12x12b
View Details
Microcontrollers - 505-ADUC7029BBCZ62I-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 7x12b; D/A 4x12b
View Details