"Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 161-LT8302HS8E-3#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| Output Voltage | 65 volts |
| IOUT | 3.6 amps |