DigiKey Gyroscopes 505-ADXRS453BRGZ-ND

Description
Gyroscope Z (Yaw) ±300 77.5Hz SPI 16-SOIC-CAV
Request a Quote Datasheet
Description
Gyroscope Z (Yaw) ±300 77.5Hz SPI 16-SOIC-CAV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 505-ADXRS453BRGZ-ND - DigiKey
Thief River Falls, MN, United States
Gyroscope Z (Yaw) ±300 77.5Hz SPI 16-SOIC-CAV

Gyroscope Z (Yaw) ±300 77.5Hz SPI 16-SOIC-CAV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gyroscopes
Product Number 505-ADXRS453BRGZ-ND
Product Name Gyroscopes
Angular / Rotary Axes Uniaxial
Unlock Full Specs
to access all available technical data

Similar Products

Gyroscopes - ADXRS450BRGZ-RLTR-ND - DigiKey
Specs
Angular / Rotary Axes Uniaxial
Bandwidth 80 Hz
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Gyroscopes - MAX21000+-ND - DigiKey
Specs
Angular / Rotary Axes Triaxial
Bandwidth 400 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Gyroscopes - MAX21002+-ND - DigiKey
Specs
Angular / Rotary Axes Biaxial
Bandwidth 400 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details