DigiKey Microcontrollers 505-ADUCM410BBCZ-RL7TR-ND

Description
ARM® Cortex®-M33 ADuCM Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 81-CSPBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 ADuCM Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 81-CSPBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM410BBCZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 ADuCM Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 81-CSPBGA (5x5)

ARM® Cortex®-M33 ADuCM Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 81-CSPBGA (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM410BBCZ-RL7TR-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 160 MHz
Bits 16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
RAM 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32552-LNJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 505-MAX32672GTL+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 12x12b SAR
View Details
Microcontrollers - ADUC7032BSTZ-88-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details
Microcontrollers - ADUC7025BCPZ62-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12x12b
View Details