SMART SENSOR ASSP/ASIC WITH 256K
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 505-ADUCM356BCCZ-RL7DKR-ND |
| Product Name | Application Specific Microcontrollers |
| RAM | 64 KB |
| ROM Type | Flash |
| Supply Voltage | 2.8 to 3.6 volts |
| Serial Interface | SPI; UART; USART |