DigiKey Microcontrollers 505-ADUCM355BCCZ-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 72-LGA (6x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 72-LGA (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM355BCCZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUCM355BCCZ-ND
Microcontrollers 505-ADUCM355BCCZ-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 72-LGA (6x5)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 72-LGA (6x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM355BCCZ-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 12b SAR; D/A 3x12b VDAC
RAM 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2648-SC1510(13)TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 4x12b
View Details
Microcontrollers - 505-ADUCM4050BCBZ-R7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 52 MHz
Bits Other; A/D 8x12b SAR
View Details
Microcontrollers - 505-MAXQ617V-L001+TTR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
RAM 4 KB
View Details
Microcontrollers - ADUCM360BCPZ128-R7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits 24 Bit; Other; A/D 11x24b; D/A 1x12b
RAM 8 KB
View Details