DigiKey Microcontrollers 1108-1033-ND

Description
- Microcontroller IC 8/16-Bit 50MHz ROMless 100-PQFP (20x14)
Request a Quote Datasheet
Description
- Microcontroller IC 8/16-Bit 50MHz ROMless 100-PQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1108-1033-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
1108-1033-ND
Microcontrollers 1108-1033-ND
- Microcontroller IC 8/16-Bit 50MHz ROMless 100-PQFP (20x14)

- Microcontroller IC 8/16-Bit 50MHz ROMless 100-PQFP (20x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 1108-1033-ND
Product Name Microcontrollers
Data Bus 8 Bit; 16 Bit
Clock Speed 50 MHz
RAM 32 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC7126BSTZ126-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 12x12b; D/A 4x12b
View Details
Application Specific Microcontrollers - 175-MAXQ1065GTC+TTR-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.62 to 3.63 volts
Serial Interface SPI
View Details
Microcontrollers - 175-MAX32660GTGBL+TDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 96 KB
View Details
Microcontrollers - ADUC7020BCPZ62I-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 5x12b; D/A 4x12b
View Details