DigiKey Microcontrollers 505-ADUC836BSZ-ND

Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 80-PQFP (14x14)
Request a Quote Datasheet
Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 80-PQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUC836BSZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUC836BSZ-ND
Microcontrollers 505-ADUC836BSZ-ND
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 80-PQFP (14x14)

8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 80-PQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUC836BSZ-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
RAM 2.25 KB
ROM 62 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM320BBCZ-RLTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 80 MHz
Bits Other; A/D 16x14b; D/A 12x12b
View Details
Microcontrollers - 505-MAX32552-LBS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 2648-SC0914(7)TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 133 MHz
Bits Other; A/D 4x12b SAR
View Details
Application Specific Microcontrollers - 505-MAXQ1062EUD+TTR-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
View Details