DigiKey Microcontrollers 505-ZLF645E0P2064G-ND

Description
Z8 LXMC Crimzon™ ZLF Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 20-PDIP
Request a Quote Datasheet
Description
Z8 LXMC Crimzon™ ZLF Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ZLF645E0P2064G-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ZLF645E0P2064G-ND
Microcontrollers 505-ZLF645E0P2064G-ND
Z8 LXMC Crimzon™ ZLF Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 20-PDIP

Z8 LXMC Crimzon™ ZLF Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ZLF645E0P2064G-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 8 MHz
RAM 1 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC7020BCPZ62-RL7CT-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 5x12b; D/A 4x12b
View Details
Microcontrollers - 505-ADUC842BSZ62-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - ADUC7033BSTZ-88-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details
Microcontrollers - 505-MAX32560-LBS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details