DigiKey
DSP (Digital Signal Processors)
505-ADSP-21594KBPZ8-ND
Description
2 X 800MHZ SHARC+
Request a Quote
Email Supplier
Datasheet
Description
2 X 800MHZ SHARC+
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
505-ADSP-21594KBPZ8-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V
|
|
Package Type
|
Other; 400-FBGA
|
|
Pin Count
|
400
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit
Supply Voltage
1.2V; 3.3V
Package Type
Other; 72-VFQFN Exposed Pad, CSP
View Details
Supply Voltage
1.2V; 3.3V
Package Type
LFQP; Other; 100-LQFP Exposed Pad
Pin Count
100
View Details
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 48-LQFP
Pin Count
48
View Details
Supply Voltage
3.3V
Package Type
Other; 400-FBGA
Pin Count
400
View Details