IC DSP SHARK 200MHZ 196CSBGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 505-ADSP-21479KBCZ-1A-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 3.3V |
| Package Type | PBGA; Other; 196-LFBGA, CSPBGA |
| Pin Count | 196 |