DigiKey Controllers 505-ADIN2111BCPZ-R7TR-ND

Description
Ethernet Switch IEEE 802.3, 10 Base-T PHY Serial, SPI Interface 48-LFCSP (7x7)
Request a Quote Datasheet
Description
Ethernet Switch IEEE 802.3, 10 Base-T PHY Serial, SPI Interface 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 505-ADIN2111BCPZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch IEEE 802.3, 10 Base-T PHY Serial, SPI Interface 48-LFCSP (7x7)

Ethernet Switch IEEE 802.3, 10 Base-T PHY Serial, SPI Interface 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-ADIN2111BCPZ-R7TR-ND
Product Name Controllers
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD5934YRSZ-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
UARTs (Universal Asynchronous Receiver Transmitter) - 175-MAX3108EWA+TDKR-ND - DigiKey
Specs
Technology RS232; RS485
Device Type Receiver; UART
Supply Voltage Other; 1.71V ~ 3.6V
View Details
CODECS - 175-MAX98091ETM+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor and Detector Interfaces - 175-MAX9921AUB/V+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details