IC SWITCH SP8TX2 200OHM 32LFCSP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG1207LYCPZ-REEL7CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 5 to 16.5 volts |
| Ron | 200 ohms |
| Bandwidth | 490 MHz |
| tON | 120 ns |