32BIT SIGMADSP AUDIO 16K/48K
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 505-ADAU1463WBCPZ150-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 3.3V |
| Package Type | Other; 88-VFQFN Exposed Pad, CSP |
| Pin Count | 88 |