DigiKey Direct Digital Synthesis (DDS) 505-AD9956YCPZ-ND

Description
Direct Digital Synthesis IC 14 b 3GHz 48 b Tuning 48-LFCSP-VQ (7x7)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 14 b 3GHz 48 b Tuning 48-LFCSP-VQ (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9956YCPZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9956YCPZ-ND
Direct Digital Synthesis (DDS) 505-AD9956YCPZ-ND
Direct Digital Synthesis IC 14 b 3GHz 48 b Tuning 48-LFCSP-VQ (7x7)

Direct Digital Synthesis IC 14 b 3GHz 48 b Tuning 48-LFCSP-VQ (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9956YCPZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 1.71V ~ 1.96V
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - 505-ADAU1772BCPZ-R7CT-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - 505-ADIN2111CCPZ-R7DKR-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
I/O Expanders - 175-MAX7329AWE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-CSL-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details