DigiKey Direct Digital Synthesis (DDS) 505-AD9912ABCPZ-REEL7TR-ND

Description
Direct Digital Synthesis IC 14 b 1GHz 48 b Tuning 64-LFCSP-VQ (9x9)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 14 b 1GHz 48 b Tuning 64-LFCSP-VQ (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9912ABCPZ-REEL7TR-ND
Direct Digital Synthesis (DDS) 505-AD9912ABCPZ-REEL7TR-ND
Direct Digital Synthesis IC 14 b 1GHz 48 b Tuning 64-LFCSP-VQ (9x9)

Direct Digital Synthesis IC 14 b 1GHz 48 b Tuning 64-LFCSP-VQ (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9912ABCPZ-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7300AAX+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details
Controllers - 175-MAX3420EETG+TDKR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Sensor and Detector Interfaces - 175-MAX1464AAI+TDKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
I/O Expanders - 175-MAX7312ATG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details