DigiKey Direct Digital Synthesis (DDS) 505-AD9834CRUZ-ND

Description
Direct Digital Synthesis IC 10 b 75MHz 28 b Tuning 20-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 75MHz 28 b Tuning 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9834CRUZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9834CRUZ-ND
Direct Digital Synthesis (DDS) 505-AD9834CRUZ-ND
Direct Digital Synthesis IC 10 b 75MHz 28 b Tuning 20-TSSOP

Direct Digital Synthesis IC 10 b 75MHz 28 b Tuning 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9834CRUZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 175-MAX9921AUB/V+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Sensor and Detector Interfaces - 175-MAX9921AUB/V+TDKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7312AUG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details