DigiKey Application Specific Clock/Timing 505-AD9523-1BCPZ-ND

Description
Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 1GHz 1 Output 72-LFCSP-VQ (10x10)
Request a Quote Datasheet
Description
Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 1GHz 1 Output 72-LFCSP-VQ (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 505-AD9523-1BCPZ-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
505-AD9523-1BCPZ-ND
Application Specific Clock/Timing 505-AD9523-1BCPZ-ND
Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 1GHz 1 Output 72-LFCSP-VQ (10x10)

Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 1GHz 1 Output 72-LFCSP-VQ (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number 505-AD9523-1BCPZ-ND
Product Name Application Specific Clock/Timing
Device Type Clock Generator
Bus Interface LVPECL; HSTL; LVCMOS
Package Type Surface Mount; 72-VFQFN Exposed Pad, CSP
Supply Voltage 1.77 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 175-DS1318E+T&RCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 3.6 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 505-ADF4153ABCPZ-RL7TR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 20-WFQFN Exposed Pad, CSP
View Details
Real Time Clocks - 175-DS1342T+T&RTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WDFN Exposed Pad
Supply Voltage 1.8 to 5.5 volts
View Details
Application Specific Clock/Timing - 505-AD9553BCPZ-REEL7TR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS
Package Type Surface Mount; 32-WFQFN Exposed Pad, CSP
View Details