IC CLOCK GEN INT-N PLL 8-MS8E
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1127-1171-2-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Supply Voltage | 2.7 to 3.5 volts |