DigiKey RF Transceiver ICs 505-AD9363ABCZ-REELDKR-ND

Description
IC RF TxRx Only 325MHz ~ 3.8GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only 325MHz ~ 3.8GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9363ABCZ-REELDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9363ABCZ-REELDKR-ND
RF Transceiver ICs 505-AD9363ABCZ-REELDKR-ND
IC RF TxRx Only 325MHz ~ 3.8GHz 144-LFBGA, CSPBGA

IC RF TxRx Only 325MHz ~ 3.8GHz 144-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9363ABCZ-REELDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage Other; 1.3V
Operating Frequency 325 to 3800 MHz
Bias Current 660 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADUCRF101BCPZ128RL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
Modems - ICs and Modules - 175-73M2901CE-IGVR/FTR-ND - DigiKey
Specs
Interface Serial
Data Rate 300 to 9.6 kbps
Package Type TQFP; 32-TQFP
View Details
RF Transceiver ICs - ADF7020BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 431 to 956 MHz
Data Rate 200 kbps
View Details
RF Receivers - 505-MAX41474GTC+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details