DigiKey Direct Digital Synthesis (DDS) 505-AD5932YRUZ-REEL7CT-ND

Description
IC DDS 50MHZ 10BIT 16TSSOP
Request a Quote Datasheet
Description
IC DDS 50MHZ 10BIT 16TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD5932YRUZ-REEL7CT-ND
Direct Digital Synthesis (DDS) 505-AD5932YRUZ-REEL7CT-ND
IC DDS 50MHZ 10BIT 16TSSOP

IC DDS 50MHZ 10BIT 16TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD5932YRUZ-REEL7CT-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7314AEG+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Sensor and Detector Interfaces - 505-AD8496ARMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Controllers - 175-MAX3420EECJ+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-REEL7CT-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details