DigiKey Direct Digital Synthesis (DDS) 505-AD5932YRUZ-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 16-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD5932YRUZ-ND
Direct Digital Synthesis (DDS) 505-AD5932YRUZ-ND
Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 16-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD5932YRUZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-MAX3107EAG+TTR-ND - DigiKey
Specs
Technology RS232; RS485; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.35V ~ 3.6V
View Details
Sensor and Detector Interfaces - 505-AD9945KCPZRL7TR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type 32-WFQFN Exposed Pad, CSP
View Details
Sensor and Detector Interfaces - 175-MAX32664GWED+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-WFBGA, WLBGA
View Details
I/O Expanders - 175-MAX7314AEG+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details