DigiKey
Analog to Digital Converters (ADC)
505-AD4692BCPZ-RL7TR-ND
Description
IC ADC 16BIT 32-LFCSP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 16BIT 32-LFCSP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4692BCPZ-RL7TR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Serial; SPI
|
|
Package Type
|
32-WFQFN Exposed Pad, CSP
|
|
Packing Method
|
Tape Reel
|
|
Pins
|
32
|
|
Resolution
|
16 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Parallel; Parallel
Package Type
28-LCC
Packing Method
Tube
View Details
Interface Type
I2C; I2C
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI; SPI
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Digi-Reel®
View Details