1 GHZ SHARC W/ 1.5 MB L2 SRAM
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 505-ADSP-21561KSWZ10-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 0.9V |
| Package Type | LFQP; Other; 120-LQFP Exposed Pad |
| Pin Count | 120 |