DigiKey Analog to Digital Converters (ADC) 505-AD10242TZ-ND

Description
12 Bit Analog to Digital Converter 6 Input 2 Pipelined 68-CLCC (24.13x24.13)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 6 Input 2 Pipelined 68-CLCC (24.13x24.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD10242TZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD10242TZ-ND
Analog to Digital Converters (ADC) 505-AD10242TZ-ND
12 Bit Analog to Digital Converter 6 Input 2 Pipelined 68-CLCC (24.13x24.13)

12 Bit Analog to Digital Converter 6 Input 2 Pipelined 68-CLCC (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD10242TZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 68-CLCC
Packing Method Tray
Pins 68
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11609EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4082BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4060BCBZ-RL7CT-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Cut Tape (CT)
Pins 16
View Details