DigiKey I/O Expanders 175-MAX7315ATE+TTR-ND

Description
I/O Expander 8 I²C, SMBus 400kHz 16-TQFN (3x3)
Request a Quote Datasheet
Description
I/O Expander 8 I²C, SMBus 400kHz 16-TQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 175-MAX7315ATE+TTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C, SMBus 400kHz 16-TQFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX7315ATE+TTR-ND
Product Name I/O Expanders
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9956YCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-VFQFN Exposed Pad, CSP
View Details
Sensor and Detector Interfaces - 1B32AN-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.500"", 12.70mm), 22 Leads"
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
RF Front End (LNA + PA) - 175-MAX2678GTB/V+TTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-WFDFN Exposed Pad
Pins 10 #
View Details