8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 8.38MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ADUC843BCPZ62-3-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 8.38 MHz |
| Bits | Other; A/D 8x12b |
| RAM | 2.25 KB |
| ROM | 62 KB |