DigiKey Controllers 175-MAX3107EAG+TDKR-ND

Description
RS232, RS485 Controller I²C, SPI, UART Interface 24-SSOP
Request a Quote Datasheet
Description
RS232, RS485 Controller I²C, SPI, UART Interface 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 175-MAX3107EAG+TDKR-ND - DigiKey
Thief River Falls, MN, United States
RS232, RS485 Controller I²C, SPI, UART Interface 24-SSOP

RS232, RS485 Controller I²C, SPI, UART Interface 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX3107EAG+TDKR-ND
Product Name Controllers
Technology RS232; RS485; SPI; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - MAX3100ETG+T-ND - DigiKey
Specs
Technology RS232; RS485; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
View Details
Sensor and Detector Interfaces - 505-AD8495ARMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 0 to 50 C (32 to 122 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9838BCPZ-RL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-WFQFN Exposed Pad, CSP
View Details
I/O Expanders - 175-MAX7314AEG+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details