DigiKey
Sensor and Detector Interfaces
175-MAX14838GTC+TCT-ND
Description
IC OUTPUT DRIVER 12TDFN
Request a Quote
Email Supplier
Datasheet
Description
IC OUTPUT DRIVER 12TDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
175-MAX14838GTC+TCT-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Controller
Supply Voltage
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; "8-DIP (0.300"", 7.62mm)"
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details