DigiKey RF Receivers 175-MAX1471ATJ+TDKR-ND

Description
RF RX ASK/FSK 315/434MHZ 32TQFN
Request a Quote Datasheet
Description
RF RX ASK/FSK 315/434MHZ 32TQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 175-MAX1471ATJ+TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF RX ASK/FSK 315/434MHZ 32TQFN

RF RX ASK/FSK 315/434MHZ 32TQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 175-MAX1471ATJ+TDKR-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
Bias Current 7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADRV9002BBCZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - ADF7023-JBCPZ-RL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 902 to 958 MHz
View Details
RF Receivers - 1127-3279-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 2.7V
Operating Frequency 57000 to 64000 MHz
View Details
RF Receivers - 505-HMC6301BG46TRDKR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details