DigiKey
Controllers
175-DS2488X+TTR-ND
Description
1-WIRE DUAL-PORT LINK
Request a Quote
Email Supplier
Datasheet
Description
1-WIRE DUAL-PORT LINK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
175-DS2488X+TTR-ND |
|
Product Name
|
Controllers |
|
Technology
|
UART
|
|
Device Type
|
Line / Bus Controller
|
|
Supply Voltage
|
Other; 1.71V ~ 3.63V
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 1.71V ~ 5.5V
View Details
Technology
I2C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 5.5V
View Details
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 1.71V ~ 5.5V
View Details
Technology
SPI; Ethernet
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details