DigiKey RF Amplifiers 1127-3677-ND

Description
RF Amplifier IC VSAT 0Hz ~ 28GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 0Hz ~ 28GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3677-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3677-ND
RF Amplifiers 1127-3677-ND
RF Amplifier IC VSAT 0Hz ~ 28GHz Die

RF Amplifier IC VSAT 0Hz ~ 28GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3677-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 28000 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1334-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details
RF Amplifiers - 1127-2801-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
RF Amplifiers - 1127-3700-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 71000 to 86000 MHz
Minimum Gain 21 dB
View Details
RF Amplifiers - 1127-1338-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 29000 MHz
View Details