DigiKey RF Amplifiers 1127-3615-ND

Description
RF Amplifier IC 0Hz ~ 30GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 30GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3615-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3615-ND
RF Amplifiers 1127-3615-ND
RF Amplifier IC 0Hz ~ 30GHz Die

RF Amplifier IC 0Hz ~ 30GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3615-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 30000 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2589-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 9000 MHz
View Details
RF Amplifiers - 1127-3053-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 35000 MHz
View Details
RF Amplifiers - 1127-3640-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, EDGE, W-CDMA
Frequency Range 3500 to 8000 MHz
View Details
RF Amplifiers - 1127-1334-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details