IC INTEGER-N/FRACTIONAL
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1127-3019-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Integer-N/Fractional-N; Clock Generator |
| Bus Interface | CMOS |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 2.7 to 5.5 volts |